Brady Corporation ANSI sign 143788

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143788 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143788
ANSI sign 143788
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143788-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143788-ND
Signs, Nameplates, Posters 2267-143788-ND
B555 10X14 ANSI RED,BLK/WHT NO O

B555 10X14 ANSI RED,BLK/WHT NO O

Buy Now Datasheet
Brady B-401 Plastic Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143788 - 754473-96436 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143788
754473-96436
Brady B-401 Plastic Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143788 754473-96436
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no smoking or open flame sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no smoking or open flame sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no smoking or open flame sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no smoking or open flame sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143788 2267-143788-ND 754473-96436
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143788
Materials of Construction Metal Metal Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 3655675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details