Brady Corporation ANSI sign 143786

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143786 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143786
ANSI sign 143786
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143786-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143786-ND
Signs, Nameplates, Posters 2267-143786-ND
B555 7X10 ANSI RED,BLK/WHT NO OP

B555 7X10 ANSI RED,BLK/WHT NO OP

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143786 - 754473-96434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143786
754473-96434
Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143786 754473-96434
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no smoking or open flame sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This no smoking or open flame sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no smoking or open flame sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This no smoking or open flame sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143786 2267-143786-ND 754473-96434
Product Name ANSI sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143786
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details