Brady Corporation ANSI sign 143784

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143784 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143784
ANSI sign 143784
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143784-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143784-ND
Signs, Nameplates, Posters 2267-143784-ND
B302 7X10 ANSI RED,BLK/WHT SMKNG

B302 7X10 ANSI RED,BLK/WHT SMKNG

Buy Now Datasheet
Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143784 - 754473-96432 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143784
754473-96432
Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143784 754473-96432
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no smoking or open flame sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This no smoking or open flame sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no smoking or open flame sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This no smoking or open flame sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This item is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143784 2267-143784-ND 754473-96432
Product Name ANSI sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 10 in Width x 7 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143784
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details