Brady Corporation ANSI sign 143783

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143783 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143783
ANSI sign 143783
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143783-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143783-ND
Signs, Nameplates, Posters 2267-143783-ND
B120 10X14 ANSI RED,BLK/WHT SMKN

B120 10X14 ANSI RED,BLK/WHT SMKN

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143783 - 754473-96431 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143783
754473-96431
Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143783 754473-96431
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady no smoking or open flame sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no smoking or open flame sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady no smoking or open flame sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no smoking or open flame sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143783 2267-143783-ND 754473-96431
Product Name ANSI sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143783
Materials of Construction Fiberglass Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details