Brady Corporation ANSI sign 143782

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143782 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143782
ANSI sign 143782
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143782-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143782-ND
Signs, Nameplates, Posters 2267-143782-ND
B401 10X14 ANSI RED,BLK/WHT NO S

B401 10X14 ANSI RED,BLK/WHT NO S

Buy Now Datasheet
Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143782 - 754473-96430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143782
754473-96430
Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143782 754473-96430
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no smoking or open flame sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no smoking or open flame sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no smoking or open flame sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This no smoking or open flame sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: DANGER No Smoking No Open Flames No Sparks. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU meets the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has manufactured this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143782 2267-143782-ND 754473-96430
Product Name ANSI sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White No Smoking Or Open Flame Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking No Open Flames No Sparks - 143782
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Plastic
Width 23.62 inches (600 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details