Brady Corporation ANSI sign 143776

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143776 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143776
ANSI sign 143776
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143776-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143776-ND
Signs, Nameplates, Posters 2267-143776-ND
B120 14X20 ANSI RED,BLK/WHT NO S

B120 14X20 ANSI RED,BLK/WHT NO S

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143776 - 754473-96424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143776
754473-96424
Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143776 754473-96424
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using plastic which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER No Smoking Matches Or Open Lights. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is produced using plastic which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: DANGER No Smoking Matches Or Open Lights. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z535 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143776 2267-143776-ND 754473-96424
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143776
Materials of Construction Fiberglass Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 284594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Height 0.9186 ft (2.8 dm)
View Details