Brady Corporation ANSI sign 143773

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143773 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143773
ANSI sign 143773
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143773-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143773-ND
Signs, Nameplates, Posters 2267-143773-ND
B302 10X14 ANSI RED,BLK/WHT SMOK

B302 10X14 ANSI RED,BLK/WHT SMOK

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143773 - 754473-96421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143773
754473-96421
Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143773 754473-96421
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER No Smoking Matches Or Open Lights. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is made from aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER No Smoking Matches Or Open Lights. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143773 2267-143773-ND 754473-96421
Product Name ANSI sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: DANGER No Smoking Matches Or Open Lights - 143773
Materials of Construction Plastic / Film Polyester Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Pvc
Features Adhesive Backed
View Details