Brady Corporation ANSI sign 143765

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143765 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143765
ANSI sign 143765
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143765-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143765-ND
Signs, Nameplates, Posters 2267-143765-ND
B120 14X20 ANSI BLK,YEL,RED/WHT

B120 14X20 ANSI BLK,YEL,RED/WHT

Buy Now Datasheet
Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION No Smoking - 143765 - 754473-96413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION No Smoking - 143765
754473-96413
Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION No Smoking - 143765 754473-96413
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION No Smoking. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using plastic which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION No Smoking. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ANSI Z53.1-1967, ANSI Z535-2006, OSHA 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143765 2267-143765-ND 754473-96413
Product Name ANSI sign Signs, Nameplates, Posters Brady B-401 Plastic Rectangle White Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION No Smoking - 143765
Materials of Construction Fiberglass Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details