Brady Corporation ANSI sign 143749

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143749 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143749
ANSI sign 143749
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143749-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143749-ND
Signs, Nameplates, Posters 2267-143749-ND
B555 10X14 ANSI YEL,BLK,RED/WHT

B555 10X14 ANSI YEL,BLK,RED/WHT

Buy Now Datasheet
Brady Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION Do Not Enter - 143749 - 754473-96397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION Do Not Enter - 143749
754473-96397
Brady Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION Do Not Enter - 143749 754473-96397
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION Do Not Enter.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION Do Not Enter.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143749 2267-143749-ND 754473-96397
Product Name ANSI sign Signs, Nameplates, Posters Brady Plastic Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: CAUTION Do Not Enter - 143749
Materials of Construction Metal Metal Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details