Brady Corporation ANSI sign 143740

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
ANSI sign
143740
ANSI sign 143740
ANSI sign

ANSI sign

Supplier's Site
Brady Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143740 - 754473-96388 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143740
754473-96388
Brady Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143740 754473-96388
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: DANGER Do Not Enter While Machinery In Motion May cause injury.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (PPE) sign is manufactured with a white background and text and/or image color(s) of black / red / yellow. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: DANGER Do Not Enter While Machinery In Motion May cause injury.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 143740 754473-96388
Product Name ANSI sign Brady Fiberglass Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - 143740
Materials of Construction Plastic / Film Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Plastic
Width 23.62 inches (600 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details