R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space / restricted area sign is constructed using polyester which is the B-514 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space / restricted area sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: CAUTION Non-Permit Confined Space Keep Out Unless Authorized.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 143706 | 754473-96182 |
| Product Name | ANSI sign | Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143706 |
| Materials of Construction | Metal | Polyester |