Brady Corporation ANSI sign 143701

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143701 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143701
ANSI sign 143701
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143701-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143701-ND
Signs, Nameplates, Posters 2267-143701-ND
B302 7X10 ANSI RED,BLK/WHT UNLES

B302 7X10 ANSI RED,BLK/WHT UNLES

Buy Now Datasheet
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143701 - 754473-96115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143701
754473-96115
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143701 754473-96115
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space / restricted area sign is made from polyester which is the B-514 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space / restricted area sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CAUTION Non-Permit Confined Space Keep Out Unless Authorized. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ANSI A1264.2-2006, ASTM/ANSI F1679, OSHA 29 CFR 1910.22 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space / restricted area sign is made from polyester which is the B-514 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space / restricted area sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CAUTION Non-Permit Confined Space Keep Out Unless Authorized. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ANSI A1264.2-2006, ASTM/ANSI F1679, OSHA 29 CFR 1910.22 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143701 2267-143701-ND 754473-96115
Product Name ANSI sign Signs, Nameplates, Posters Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143701
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1366413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details