Brady Corporation ANSI sign 143685

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143685 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143685
ANSI sign 143685
ANSI sign

ANSI sign

Supplier's Site
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - TEXT: DANGER Confined Space Keep Out Unless Authorized - 143685 - 754473-95789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - TEXT: DANGER Confined Space Keep Out Unless Authorized - 143685
754473-95789
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - TEXT: DANGER Confined Space Keep Out Unless Authorized - 143685 754473-95789
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space / restricted area sign is made from polyester which is the B-514 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space / restricted area sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: DANGER Confined Space Keep Out Unless Authorized.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space / restricted area sign is made from polyester which is the B-514 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space / restricted area sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: DANGER Confined Space Keep Out Unless Authorized.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 143685 754473-95789
Product Name ANSI sign Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - TEXT: DANGER Confined Space Keep Out Unless Authorized - 143685
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details