Brady Corporation ANSI sign 143674

Description
ANSI sign
Request a Quote Datasheet
Description
ANSI sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143674 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143674
ANSI sign 143674
ANSI sign

ANSI sign

Supplier's Site
Signs, Nameplates, Posters - 2267-143674-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-143674-ND
Signs, Nameplates, Posters 2267-143674-ND
B555 10X14 ANSI RED,BLK/WHT ENTR

B555 10X14 ANSI RED,BLK/WHT ENTR

Buy Now Datasheet
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - 143674 - 754473-95602 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - 143674
754473-95602
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - 143674 754473-95602
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space / restricted area sign is constructed using polyester which is the B-514 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space / restricted area sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER Confined Space. Enter By Permit Only. Prepare for entry. Test atmosphere. Prepare personal protection devices. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI A1264.2-2006, ASTM/ANSI F1679, OSHA 29 CFR 1910.22 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space / restricted area sign is constructed using polyester which is the B-514 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space / restricted area sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: DANGER Confined Space. Enter By Permit Only. Prepare for entry. Test atmosphere. Prepare personal protection devices. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI A1264.2-2006, ASTM/ANSI F1679, OSHA 29 CFR 1910.22 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 143674 2267-143674-ND 754473-95602
Product Name ANSI sign Signs, Nameplates, Posters Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 14 in Width x 10 in Height - 143674
Materials of Construction Metal Metal Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 7760964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details