Brady Corporation ANSI sign 143671

Description
ANSI sign
Description
ANSI sign

Suppliers

Company
Product
Description
Supplier Links
ANSI sign - 143671 - Brady Corporation
Milwaukee, WI, USA
ANSI sign
143671
ANSI sign 143671
ANSI sign

ANSI sign

Supplier's Site
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143671 - 754473-95599 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143671
754473-95599
Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143671 754473-95599
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space / restricted area sign is produced using polyester which is the B-514 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space / restricted area sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER Confined Space. Enter By Permit Only. Prepare for entry. Test atmosphere. Prepare personal protection devices.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady confined space / restricted area sign is produced using polyester which is the B-514 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This confined space / restricted area sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: DANGER Confined Space. Enter By Permit Only. Prepare for entry. Test atmosphere. Prepare personal protection devices.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 143671 754473-95599
Product Name ANSI sign Brady B-514 Polyester Rectangle White Confined Space / Restricted Area Sign - 10 in Width x 7 in Height - 143671
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2024006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details