Brady Corporation
Genetics (W/PICTO)
142637
Description
Genetics (W/PICTO)
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Genetics (W/PICTO)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
142637 |
2267-142637-ND |
|
Product Name
|
Genetics (W/PICTO) |
Signs, Nameplates, Posters |
|
Materials of Construction
|
Plastic / Film
|
Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details
Materials of Construction
Plastic / Film; Polyester
Height
0.1640 ft (0.5000 dm)
View Details