Brady Corporation
Oncology (W/PICTO)
142624
Description
Oncology (W/PICTO)
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Oncology (W/PICTO)
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
142624 |
2267-142624-ND |
|
Product Name
|
Oncology (W/PICTO) |
Signs, Nameplates, Posters |
|
Materials of Construction
|
Plastic / Film
|
Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Safety / Warning Type
Electricity danger
Materials of Construction
Pp
Width
5.83 inches (148 mm)
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details