Brady Corporation Blue Indoor/Outdoor HandiMark Tape 142282

Description
Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).
Description
Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Blue Indoor/Outdoor HandiMark Tape
142282
Blue Indoor/Outdoor HandiMark Tape 142282
Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).

Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).

Supplier's Site
Brady Handimark B-595 Blue Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 142282 - 754473-19246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Handimark B-595 Blue Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 142282
754473-19246
Brady Handimark B-595 Blue Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 142282 754473-19246
The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 50 ft L x 1 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady Handimark continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with Handimark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 50 ft L x 1 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 142282 754473-19246
Product Name Blue Indoor/Outdoor HandiMark Tape Brady Handimark B-595 Blue Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1 in Width - 50 ft Length - 142282
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587973 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details