Brady Worldwide, Inc. Red Indoor/Outdoor HandiMark Tape 142280

Description
Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).
Datasheet
Description
Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Red Indoor/Outdoor HandiMark Tape
142280
Red Indoor/Outdoor HandiMark Tape 142280
Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).

Brady's indoor/outdoor grade vinyl tape adheres well to pipes, walls, equipment, windows - most clean, dry surfaces. Conforms well to irregular, curved or rough surfaces - it even stands up to grease, oil and most industrial chemicals. Five year average outdoor durability in temperatures from 180°F to -40° F (82°C to -40°C), can be applied as low as 0° F (-18°C).

Supplier's Site
Labeling Tape, Vinyl, 2In X 50Ft, Red; Tape Width Brady - 45T0752 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Vinyl, 2In X 50Ft, Red; Tape Width Brady
45T0752
Labeling Tape, Vinyl, 2In X 50Ft, Red; Tape Width Brady 45T0752
LABELING TAPE, VINYL, 2IN X 50FT, RED; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Red; External Width:2"; Label Material:Vinyl Film RoHS Compliant: Yes

LABELING TAPE, VINYL, 2IN X 50FT, RED; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Red; External Width:2"; Label Material:Vinyl Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Brady Corporation Newark, An Avnet Company
Product Category Label Materials Label Materials
Product Number 142280 45T0752
Product Name Red Indoor/Outdoor HandiMark Tape Labeling Tape, Vinyl, 2In X 50Ft, Red; Tape Width Brady
Materials of Construction Plastic / Film Vinyl Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-505-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Extreme High Temperature Label - XF-808 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details
Pre-printed Labels - 7924495 - RS Components, Ltd.
Specs
Features Removable / Reusable
Color White
Width 2.95 inches (75 mm)
View Details