Brady Worldwide, Inc. Labeling Tape, Vinyl, 1In X 50Ft, Yel; Tape Width Brady 142273

Description
LABELING TAPE, VINYL, 1IN X 50FT, YEL; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:1"; Label Material:Vinyl Film RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, VINYL, 1IN X 50FT, YEL; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:1"; Label Material:Vinyl Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, Vinyl, 1In X 50Ft, Yel; Tape Width Brady - 45T0746 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Vinyl, 1In X 50Ft, Yel; Tape Width Brady
45T0746
Labeling Tape, Vinyl, 1In X 50Ft, Yel; Tape Width Brady 45T0746
LABELING TAPE, VINYL, 1IN X 50FT, YEL; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:1"; Label Material:Vinyl Film RoHS Compliant: Yes

LABELING TAPE, VINYL, 1IN X 50FT, YEL; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:1"; Label Material:Vinyl Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45T0746
Product Name Labeling Tape, Vinyl, 1In X 50Ft, Yel; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details