Brady Worldwide, Inc. Labeling Tape, Vinyl, 0.5In X 50Ft, Yel; Tape Width Brady 142272

Description
LABELING TAPE, VINYL, 0.5IN X 50FT, YEL; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:0.5"; Label Material:Vinyl Film RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, VINYL, 0.5IN X 50FT, YEL; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:0.5"; Label Material:Vinyl Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, Vinyl, 0.5In X 50Ft, Yel; Tape Width Brady - 45T0745 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Vinyl, 0.5In X 50Ft, Yel; Tape Width Brady
45T0745
Labeling Tape, Vinyl, 0.5In X 50Ft, Yel; Tape Width Brady 45T0745
LABELING TAPE, VINYL, 0.5IN X 50FT, YEL; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:0.5"; Label Material:Vinyl Film RoHS Compliant: Yes

LABELING TAPE, VINYL, 0.5IN X 50FT, YEL; Tape Width:12.7mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:0.5"; Label Material:Vinyl Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45T0745
Product Name Labeling Tape, Vinyl, 0.5In X 50Ft, Yel; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details