Brady Worldwide, Inc. Labeling Tape, Vinyl, 2In X 50Ft, White; Tape Width Brady 142271

Description
LABELING TAPE, VINYL, 2IN X 50FT, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:White; External Width:2"; Label Material:Vinyl Film RoHS Compliant: Yes
Datasheet
Description
LABELING TAPE, VINYL, 2IN X 50FT, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:White; External Width:2"; Label Material:Vinyl Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labeling Tape, Vinyl, 2In X 50Ft, White; Tape Width Brady - 45T0744 - Newark, An Avnet Company
Chicago, IL, United States
Labeling Tape, Vinyl, 2In X 50Ft, White; Tape Width Brady
45T0744
Labeling Tape, Vinyl, 2In X 50Ft, White; Tape Width Brady 45T0744
LABELING TAPE, VINYL, 2IN X 50FT, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:White; External Width:2"; Label Material:Vinyl Film RoHS Compliant: Yes

LABELING TAPE, VINYL, 2IN X 50FT, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:White; External Width:2"; Label Material:Vinyl Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45T0744
Product Name Labeling Tape, Vinyl, 2In X 50Ft, White; Tape Width Brady
Carrier / Backing Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Strip-N-Stick Silicone Sponge Tape - 100S.125 - Budnick Converting, Inc.
Specs
Type Adhesive; Strip-N-Stick Silicone Sponge Tape
Thickness 0.1250 inches (3.17 mm)
Adhesive Siliconized Sponge
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details