Brady Corporation GlobalMark Green 4" Toughstripe Labels with Overlaminate 142173

Description
Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate.. Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate
Description
Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate.. Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate

Suppliers

Company
Product
Description
Supplier Links
GlobalMark Green 4
Milwaukee, WI, USA
GlobalMark Green 4" Toughstripe Labels with Overlaminate
142173
GlobalMark Green 4" Toughstripe Labels with Overlaminate 142173
Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate.. Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate

Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate..
Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate

Supplier's Site
Brady Toughstripe B-483 Green Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 142173 - 754473-19085 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Toughstripe B-483 Green Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 142173
754473-19085
Brady Toughstripe B-483 Green Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 142173 754473-19085
The Brady Toughstripe continuous thermal transfer printer label roll comes packaged 1 kit per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 continuous thermal transfer printer label roll are: 100 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Toughstripe continuous thermal transfer printer label roll comes packaged 1 kit per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 continuous thermal transfer printer label roll are: 100 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 142173 754473-19085
Product Name GlobalMark Green 4" Toughstripe Labels with Overlaminate Brady Toughstripe B-483 Green Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 100 ft Length - 142173
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506108 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details