Create custom-printed floor labels using your Brady GlobalMark® label printer! Same durability and performance as Toughstripe™ floor marking tape. Easy 3-step process: print label, position on floor, apply overlaminate..
Includes 1 roll of B-483 polyester and 1 roll of B-634 polyester overlaminate
The Brady Toughstripe continuous thermal transfer printer label roll comes packaged 1 kit per case and is used with Globalmark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-483 continuous thermal transfer printer label roll are: 100 ft L x 1.125 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and ultra aggressive rubber-based as the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 142169 | 754473-19081 |
| Product Name | GlobalMark Blue 1.25" Toughstripe Labels with Overlaminate | Brady Toughstripe B-483 Blue Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 1.125 in Width - 100 ft Length - 142169 |
| Materials of Construction | Plastic / Film | Plastic / Film |