Brady Corporation Toughstripe 2" Overlaminate 142135

Description
Toughstripe 2" Overlaminate
Description
Toughstripe 2" Overlaminate

Suppliers

Company
Product
Description
Supplier Links
Toughstripe 2
Milwaukee, WI, USA
Toughstripe 2" Overlaminate
142135
Toughstripe 2" Overlaminate 142135
Toughstripe 2" Overlaminate

Toughstripe 2" Overlaminate

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 142135
Product Name Toughstripe 2" Overlaminate
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 7587923 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-518 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte White
View Details