Brady Corporation Signs, Nameplates, Posters 141821

Description
TWO HOUR PARKING HIP
Request a Quote Datasheet
Description
TWO HOUR PARKING HIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-141821-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-141821-ND
Signs, Nameplates, Posters 2267-141821-ND
TWO HOUR PARKING HIP

TWO HOUR PARKING HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: TWO HOUR PARKING - 141821 - 754473-19016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: TWO HOUR PARKING - 141821
754473-19016
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: TWO HOUR PARKING - 141821 754473-19016
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: TWO HOUR PARKING.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is manufactured using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: TWO HOUR PARKING.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-141821-ND 754473-19016
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: TWO HOUR PARKING - 141821
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 146371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details