Brady Corporation Signs, Nameplates, Posters 141813

Description
FACULTY AND STAFF PARKING ENG
Request a Quote Datasheet
Description
FACULTY AND STAFF PARKING ENG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-141813-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-141813-ND
Signs, Nameplates, Posters 2267-141813-ND
FACULTY AND STAFF PARKING ENG

FACULTY AND STAFF PARKING ENG

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: FACULTY AND STAFF PARKING - 141813 - 754473-19012 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: FACULTY AND STAFF PARKING - 141813
754473-19012
Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: FACULTY AND STAFF PARKING - 141813 754473-19012
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: FACULTY AND STAFF PARKING.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady parking restriction, permission & information sign is produced using aluminum which is the B-959 Brady Material Code. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This part is written in English with the following text: FACULTY AND STAFF PARKING.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-141813-ND 754473-19012
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Parking Restriction, Permission & Information Sign - Reflective - TEXT: FACULTY AND STAFF PARKING - 141813
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details