Brady Corporation Signs, Nameplates, Posters 141787

Description
B555 18X12 GRN/WHT PLEASE PICK U
Request a Quote Datasheet
Description
B555 18X12 GRN/WHT PLEASE PICK U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-141787-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-141787-ND
Signs, Nameplates, Posters 2267-141787-ND
B555 18X12 GRN/WHT PLEASE PICK U

B555 18X12 GRN/WHT PLEASE PICK U

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE PICK UP - 141787 - 754473-18396 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE PICK UP - 141787
754473-18396
Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE PICK UP - 141787 754473-18396
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: PLEASE PICK UP. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: PLEASE PICK UP. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-141787-ND 754473-18396
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Keep Clean Reminder Sign - 12 in Width x 18 in Height - TEXT: PLEASE PICK UP - 141787
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details