Brady Corporation Labels, Stickers, Decals - Preprinted 14164

Description
B946 5X7 BLK/WHT
Request a Quote Datasheet
Description
B946 5X7 BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-14164-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-14164-ND
Labels, Stickers, Decals - Preprinted 2267-14164-ND
B946 5X7 BLK/WHT

B946 5X7 BLK/WHT

Buy Now Datasheet
Brady B-946 Rectangle White Restroom Sign - 7 in Width x 5 in Height - Language English / Spanish - TEXT: HOMBRES / MEN - 14164 - 754473-16364 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Rectangle White Restroom Sign - 7 in Width x 5 in Height - Language English / Spanish - TEXT: HOMBRES / MEN - 14164
754473-16364
Brady B-946 Rectangle White Restroom Sign - 7 in Width x 5 in Height - Language English / Spanish - TEXT: HOMBRES / MEN - 14164 754473-16364
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. The material used in the manufacturing for this restroom sign is identified as B-946. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: HOMBRES / MEN. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. The material used in the manufacturing for this restroom sign is identified as B-946. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: HOMBRES / MEN. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-14164-ND 754473-16364
Product Name Labels, Stickers, Decals - Preprinted Brady B-946 Rectangle White Restroom Sign - 7 in Width x 5 in Height - Language English / Spanish - TEXT: HOMBRES / MEN - 14164
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details