Brady Corporation BBP85 Yellow Labels 140884

Description
These blank yellow labels are made for use with the Brady BBP85 Sign and Label Printer. They are made with durable, low-shrink B-7569 indoor/outdoor vinyl material for all-purpose facility and safety identification. They have an ultra-aggressive adhesive that conforms to rough, highly textured and "difficult to adhere to" surfaces (e.g. painted cinder blocks, uneven wood, textured plastics, paper-jacketed pipes, and powder-coated surfaces). These durable, non-shrink vinyl labels withstand exposure to moisture, chemicals and handling, and have an 8-10 year outdoor durability rating.
Description
These blank yellow labels are made for use with the Brady BBP85 Sign and Label Printer. They are made with durable, low-shrink B-7569 indoor/outdoor vinyl material for all-purpose facility and safety identification. They have an ultra-aggressive adhesive that conforms to rough, highly textured and "difficult to adhere to" surfaces (e.g. painted cinder blocks, uneven wood, textured plastics, paper-jacketed pipes, and powder-coated surfaces). These durable, non-shrink vinyl labels withstand exposure to moisture, chemicals and handling, and have an 8-10 year outdoor durability rating.

Suppliers

Company
Product
Description
Supplier Links
BBP85 Yellow Labels - 140884 - Brady Corporation
Milwaukee, WI, USA
BBP85 Yellow Labels
140884
BBP85 Yellow Labels 140884
These blank yellow labels are made for use with the Brady BBP85 Sign and Label Printer. They are made with durable, low-shrink B-7569 indoor/outdoor vinyl material for all-purpose facility and safety identification. They have an ultra-aggressive adhesive that conforms to rough, highly textured and "difficult to adhere to" surfaces (e.g. painted cinder blocks, uneven wood, textured plastics, paper-jacketed pipes, and powder-coated surfaces). These durable, non-shrink vinyl labels withstand exposure to moisture, chemicals and handling, and have an 8-10 year outdoor durability rating.

These blank yellow labels are made for use with the Brady BBP85 Sign and Label Printer. They are made with durable, low-shrink B-7569 indoor/outdoor vinyl material for all-purpose facility and safety identification. They have an ultra-aggressive adhesive that conforms to rough, highly textured and "difficult to adhere to" surfaces (e.g. painted cinder blocks, uneven wood, textured plastics, paper-jacketed pipes, and powder-coated surfaces). These durable, non-shrink vinyl labels withstand exposure to moisture, chemicals and handling, and have an 8-10 year outdoor durability rating.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 140884
Product Name BBP85 Yellow Labels
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details
Self-laminating label - 211-155 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details