These B-595 indoor/outdoor grade vinyl labels are compatible with Brady's BBP85 and PowerMark Sign and Label Printers. They have an ultra-aggresive adhesive and are commonly used for facility and safety identification such as 5S labels, pipe markers, safety and warning labels, equipment labels and arc flash labels. They adhere to almost any clean, dry surface, including irregular, curved or rough surfaces. They also stick to "difficult" low-surface energy items (e.g. PVC piping, blow-molded equipment cases, ABS plastics and recycled plastics) and stand up to grease, oil and most industrial chemicals. These B-595 vinyl labels have a 8-10 year average outdoor durability in temperatures from 180°F to -40°F (82°C to -40°C), can be applied as low as 0°F (-18°C).
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 50 ft L x 7 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 13656 | 754473-13656 |
| Product Name | BBP85 and PowerMark Vinyl Tape | Brady B-595 Blue Indoor / Outdoor Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 50 ft Length - 13656 |
| Materials of Construction | Plastic / Film | Plastic / Film |