Brady Corporation Signs, Nameplates, Posters 13640

Description
BBP85 PMK SIGN BLANK 10X14 CLEAR
Request a Quote Datasheet
Description
BBP85 PMK SIGN BLANK 10X14 CLEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-13640-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-13640-ND
Signs, Nameplates, Posters 2267-13640-ND
BBP85 PMK SIGN BLANK 10X14 CLEAR

BBP85 PMK SIGN BLANK 10X14 CLEAR

Buy Now Datasheet
Brady Acrylic Rectangle Clear Sign Blank - 14 in Width x 10 in Height - 13640 - 754476-13640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic Rectangle Clear Sign Blank - 14 in Width x 10 in Height - 13640
754476-13640
Brady Acrylic Rectangle Clear Sign Blank - 14 in Width x 10 in Height - 13640 754476-13640
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is printed with a clear background and text and/or image color(s) of clear. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. There are a variety of standards that signs may comform to. In particular, this sign complies with the RoHS standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This sign blank sign is printed with a clear background and text and/or image color(s) of clear. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. There are a variety of standards that signs may comform to. In particular, this sign complies with the RoHS standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-13640-ND 754476-13640
Product Name Signs, Nameplates, Posters Brady Acrylic Rectangle Clear Sign Blank - 14 in Width x 10 in Height - 13640
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details