Brady Corporation Signs, Nameplates, Posters 13639

Description
POWERMARK BLANK 7.25X10 CLEAR 10
Request a Quote Datasheet
Description
POWERMARK BLANK 7.25X10 CLEAR 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-13639-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-13639-ND
Signs, Nameplates, Posters 2267-13639-ND
POWERMARK BLANK 7.25X10 CLEAR 10

POWERMARK BLANK 7.25X10 CLEAR 10

Buy Now Datasheet
Brady Acrylic Rectangle Clear Sign Blank - 10 in Width x 7 in Height - 13639 - 754476-13639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Acrylic Rectangle Clear Sign Blank - 10 in Width x 7 in Height - 13639
754476-13639
Brady Acrylic Rectangle Clear Sign Blank - 10 in Width x 7 in Height - 13639 754476-13639
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is printed with a clear background and text and/or image color(s) of clear. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. There are a variety of standards that signs may comform to. In particular, this product meets the RoHS standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This sign blank sign is printed with a clear background and text and/or image color(s) of clear. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. There are a variety of standards that signs may comform to. In particular, this product meets the RoHS standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-13639-ND 754476-13639
Product Name Signs, Nameplates, Posters Brady Acrylic Rectangle Clear Sign Blank - 10 in Width x 7 in Height - 13639
Materials of Construction Plastic / Film Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details