Brady Corporation BBP85 and PowerMark Vinyl Tape 13618

Description
These B-595 indoor/outdoor grade vinyl labels are compatible with Brady's BBP85 and PowerMark Sign and Label Printers. They have an ultra-aggresive adhesive and are commonly used for facility and safety identification such as 5S labels, pipe markers, safety and warning labels, equipment labels and arc flash labels. They adhere to almost any clean, dry surface, including irregular, curved or rough surfaces. They also stick to "difficult" low-surface energy items (e.g. PVC piping, blow-molded equipment cases, ABS plastics and recycled plastics) and stand up to grease, oil and most industrial chemicals. These B-595 vinyl labels have a 8-10 year average outdoor durability in temperatures from 180°F to -40°F (82°C to -40°C), can be applied as low as 0°F (-18°C).
Description
These B-595 indoor/outdoor grade vinyl labels are compatible with Brady's BBP85 and PowerMark Sign and Label Printers. They have an ultra-aggresive adhesive and are commonly used for facility and safety identification such as 5S labels, pipe markers, safety and warning labels, equipment labels and arc flash labels. They adhere to almost any clean, dry surface, including irregular, curved or rough surfaces. They also stick to "difficult" low-surface energy items (e.g. PVC piping, blow-molded equipment cases, ABS plastics and recycled plastics) and stand up to grease, oil and most industrial chemicals. These B-595 vinyl labels have a 8-10 year average outdoor durability in temperatures from 180°F to -40°F (82°C to -40°C), can be applied as low as 0°F (-18°C).

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
BBP85 and PowerMark Vinyl Tape
13618
BBP85 and PowerMark Vinyl Tape 13618
These B-595 indoor/outdoor grade vinyl labels are compatible with Brady's BBP85 and PowerMark Sign and Label Printers. They have an ultra-aggresive adhesive and are commonly used for facility and safety identification such as 5S labels, pipe markers, safety and warning labels, equipment labels and arc flash labels. They adhere to almost any clean, dry surface, including irregular, curved or rough surfaces. They also stick to "difficult" low-surface energy items (e.g. PVC piping, blow-molded equipment cases, ABS plastics and recycled plastics) and stand up to grease, oil and most industrial chemicals. These B-595 vinyl labels have a 8-10 year average outdoor durability in temperatures from 180°F to -40°F (82°C to -40°C), can be applied as low as 0°F (-18°C).

These B-595 indoor/outdoor grade vinyl labels are compatible with Brady's BBP85 and PowerMark Sign and Label Printers. They have an ultra-aggresive adhesive and are commonly used for facility and safety identification such as 5S labels, pipe markers, safety and warning labels, equipment labels and arc flash labels. They adhere to almost any clean, dry surface, including irregular, curved or rough surfaces. They also stick to "difficult" low-surface energy items (e.g. PVC piping, blow-molded equipment cases, ABS plastics and recycled plastics) and stand up to grease, oil and most industrial chemicals. These B-595 vinyl labels have a 8-10 year average outdoor durability in temperatures from 180°F to -40°F (82°C to -40°C), can be applied as low as 0°F (-18°C).

Supplier's Site
Brady B-595 Purple Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 50 ft Length - 13618 - 754473-13618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-595 Purple Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 50 ft Length - 13618
754473-13618
Brady B-595 Purple Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 50 ft Length - 13618 754473-13618
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 50 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-595 continuous thermal transfer printer label roll are: 50 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses vinyl for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 13618 754473-13618
Product Name BBP85 and PowerMark Vinyl Tape Brady B-595 Purple Vinyl Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 50 ft Length - 13618
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details
Label - 210-703 - WAGO
Specs
Materials of Construction Polyester
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details