Brady Corporation Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13593 13593

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Suppliers

Company
Product
Description
Supplier Links
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13593 - 754476-13593 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13593
754476-13593
Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13593 754476-13593
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-551 continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. This particular label does not have an adhesive material.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754476-13593
Product Name Brady B-551 White Outdoor Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13593
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2655615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.83 inches (148 mm)
View Details
Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
Flame Retardant Label - XF-611FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details