Brady Corporation Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13582 13582

Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13582 - 754473-13582 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13582
754473-13582
Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13582 754473-13582
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 33 ft L x 10 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-13582
Product Name Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 10 in Width - 33 ft Length - 13582
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details