Brady Corporation BBP85 and PowerMark Polyester Tape 13574

Description
This low-halide polyester tape is compatible for use with Brady's BBP85 and PowerMark Sign and Label Printers. The ultra smooth polyester outdoor grade tape is ideal for mounting on sign panels, and its low halide construction makes it the best choice for labeling stainless steel and nickel surfaces. Applies best to very smooth surfaces.
Description
This low-halide polyester tape is compatible for use with Brady's BBP85 and PowerMark Sign and Label Printers. The ultra smooth polyester outdoor grade tape is ideal for mounting on sign panels, and its low halide construction makes it the best choice for labeling stainless steel and nickel surfaces. Applies best to very smooth surfaces.

Suppliers

Company
Product
Description
Supplier Links
BBP85 and PowerMark Polyester Tape - 13574 - Brady Corporation
Milwaukee, WI, USA
BBP85 and PowerMark Polyester Tape
13574
BBP85 and PowerMark Polyester Tape 13574
This low-halide polyester tape is compatible for use with Brady's BBP85 and PowerMark Sign and Label Printers. The ultra smooth polyester outdoor grade tape is ideal for mounting on sign panels, and its low halide construction makes it the best choice for labeling stainless steel and nickel surfaces. Applies best to very smooth surfaces.

This low-halide polyester tape is compatible for use with Brady's BBP85 and PowerMark Sign and Label Printers. The ultra smooth polyester outdoor grade tape is ideal for mounting on sign panels, and its low halide construction makes it the best choice for labeling stainless steel and nickel surfaces. Applies best to very smooth surfaces.

Supplier's Site
PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 7
Sunnyvale, CA, USA
PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 7"" x 50')
754476-13574
PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 7"" x 50') 754476-13574
PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 7"" x 50')

PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 7"" x 50')

Buy Now
Brady Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 50 ft Length - 13574 - 754473-13574 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 50 ft Length - 13574
754473-13574
Brady Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 50 ft Length - 13574 754473-13574
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 50 ft L x 7 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 50 ft L x 7 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials Label Materials
Product Number 13574 754476-13574 754473-13574
Product Name BBP85 and PowerMark Polyester Tape PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 7"" x 50') Brady Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 7 in Width - 50 ft Length - 13574
Materials of Construction Plastic / Film Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

THERMAL TRANSFER PRINTABLE POLYIMIDE TAG MATERIAL - MT-3620 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Labels, Labeling - 2946-211-506/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.85 inches (47 mm)
View Details