This low-halide polyester tape is compatible for use with Brady's BBP85 and PowerMark Sign and Label Printers. The ultra smooth polyester outdoor grade tape is ideal for mounting on sign panels, and its low halide construction makes it the best choice for labeling stainless steel and nickel surfaces. Applies best to very smooth surfaces.
PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 6"" x 50')
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 50 ft L x 6 in W. Supports thermal transfer printing. One of the important components to selecting the right product is the proper label and adhesive material. This continuous thermal transfer printer label roll uses polyester for the label material and permanent acrylic as the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Label Materials | Label Materials | Label Materials |
| Product Number | 13570 | 754476-13570 | 754473-13570 |
| Product Name | BBP85 and PowerMark Polyester Tape | PowerMark® Polyester Tape (B-569; Yellow; Hi-Performance Polyester Tape; 6"" x 50') | Brady Polyester Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 6 in Width - 50 ft Length - 13570 |
| Materials of Construction | Plastic / Film | Plastic / Film |