The GlobalMark® Industrial Label Maker is a make-it-yourself industrial-grade, heavy-duty label-production printer. Users have the ability to print custom labels, tags, decals, badges, and signs on demand. Never before has an industrial-grade make-it-yourself printer empowered you to do so much with little more than your index finger. Brady's advanced touch-screen technology, powered by a Microsoft Windows® CE operating system, makes producing professional labels as fast and simple as...Touch, Print, Presto!!
Includes the free Brady360® 5 year warranty that covers repair parts & labor, one print head replacement, a free loaner printer, a stress-free printer setup session, and much more. Additional fee-based support available.Windows® is a registered trademark of Microsoft Corp.
The GlobalMark Color and Cut plotter cutters works on 4" vinyl (B-595), polyester (B-569), cold temperature (B-549) and repositionable (B-581) tapes.
| Brady Corporation | |
|---|---|
| Product Category | Label Printers |
| Product Number | 134107 |
| Product Name | GMK2 CUT + MWS |
| Technology | Thermal Transfer |
| Features | Color Printing |
| Printing Rate | 25.4 mm/sec (60 in/min) |