This retro reflective tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It offers highly reflective identification that shines back brightly when struck by light. This tape is suitable for indoor or outdoor use, and is recommended for low light or inclement weather conditions. It is an ideal solution for labeling outdoor utility poles and pedestals, jobsite equipment and roof-top equipment.
PowerMark® Reflective Tape (B-584; Orange Reflective; Retroflective Sheeting; 4"" x 33')
The Brady continuous thermal transfer printer label roll comes packaged 1 roll per case and is used with BBP85, Powermark. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady continuous thermal transfer printer label roll are: 33 ft L x 4 in W. Supports thermal transfer printing. One of the important components to selecting the right proudct is the proper adhesive material. This continuous thermal transfer printer label roll uses permanent acrylic for the adhesive. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| Brady Corporation | R. S. Hughes Company, Inc. | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Label Materials | Label Materials | Label Materials |
| Product Number | 13404 | 754476-13404 | 754473-13404 |
| Product Name | BBP85 and PowerMark Reflective Tape | PowerMark® Reflective Tape (B-584; Orange Reflective; Retroflective Sheeting; 4"" x 33') | Brady Thermal Transfer Continuous Thermal Transfer Printer Label Roll - 4 in Width - 33 ft Length - 13404 |
| Color | Orange Reflective |