Brady Corporation SDS Elements Sign 133172

Description
SDS Elements Sign
Description
SDS Elements Sign

Suppliers

Company
Product
Description
Supplier Links
SDS Elements Sign - 133172 - Brady Corporation
Milwaukee, WI, USA
SDS Elements Sign
133172
SDS Elements Sign 133172
SDS Elements Sign

SDS Elements Sign

Supplier's Site
Brady B-140 Fiberglass Rectangle White SDS Sign - 10 in Width x 14 in Height - 133172 - 754473-89836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-140 Fiberglass Rectangle White SDS Sign - 10 in Width x 14 in Height - 133172
754473-89836
Brady B-140 Fiberglass Rectangle White SDS Sign - 10 in Width x 14 in Height - 133172 754473-89836
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady sds sign is produced using fiberglass which is the B-140 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This sds sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This sds sign is manufactured with the following image: sds elements sign. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady sds sign is produced using fiberglass which is the B-140 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This sds sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This sds sign is manufactured with the following image: sds elements sign. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 133172 754473-89836
Product Name SDS Elements Sign Brady B-140 Fiberglass Rectangle White SDS Sign - 10 in Width x 14 in Height - 133172
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details