Brady Corporation Isolation Blind Tag 132453

Description
Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "BLIND INSTALLED" and has black text on a red background.
Request a Quote Datasheet
Description
Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "BLIND INSTALLED" and has black text on a red background.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Blind Tag - 132453 - Brady Corporation
Milwaukee, WI, USA
Isolation Blind Tag
132453
Isolation Blind Tag 132453
Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "BLIND INSTALLED" and has black text on a red background.

Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "BLIND INSTALLED" and has black text on a red background.

Supplier's Site
Tags - 2267-132453-ND - DigiKey
Thief River Falls, MN, United States
BLIND TAG B851 BLK/RED 2 X 20 25

BLIND TAG B851 BLK/RED 2 X 20 25

Buy Now Datasheet
Brady Equipment Safety Tag - 132453 - 754473-84597 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Equipment Safety Tag - 132453
754473-84597
Brady Equipment Safety Tag - 132453 754473-84597
The Brady equipment safety tag comes packaged 25 tags per pack.

The Brady equipment safety tag comes packaged 25 tags per pack.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132453 2267-132453-ND 754473-84597
Product Name Isolation Blind Tag Tags Brady Equipment Safety Tag - 132453
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details