Brady Corporation Isolation Blind Tag 132452

Description
Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "INSTALL BLIND HERE" and has black text on a green background.
Request a Quote Datasheet
Description
Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "INSTALL BLIND HERE" and has black text on a green background.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Blind Tag - 132452 - Brady Corporation
Milwaukee, WI, USA
Isolation Blind Tag
132452
Isolation Blind Tag 132452
Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "INSTALL BLIND HERE" and has black text on a green background.

Flag-style blind notification tags are made with a durable B-851 polyester and are ideal for sending a warning or notification. Each pack is supplied with 25 tags and nylon cable ties. Each tag is 2" H X 20" W and comes with a 3/8" brass grommet with a 3/8" brass grommet at one end of the tag. This tag reads "INSTALL BLIND HERE" and has black text on a green background.

Supplier's Site
Tags - 2267-132452-ND - DigiKey
Thief River Falls, MN, United States
BLIND TAG B851 BLK/GRN 2 X 20 25

BLIND TAG B851 BLK/GRN 2 X 20 25

Buy Now Datasheet
Brady Equipment Safety Tag - 132452 - 754473-84595 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Equipment Safety Tag - 132452
754473-84595
Brady Equipment Safety Tag - 132452 754473-84595
The Brady equipment safety tag comes packaged 25 tags per pack.

The Brady equipment safety tag comes packaged 25 tags per pack.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132452 2267-132452-ND 754473-84595
Product Name Isolation Blind Tag Tags Brady Equipment Safety Tag - 132452
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 8134485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Foot protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details