Brady Corporation Security Signs 132449

Description
Security Signs
Description
Security Signs

Suppliers

Company
Product
Description
Supplier Links
Security Signs - 132449 - Brady Corporation
Milwaukee, WI, USA
Security Signs
132449
Security Signs 132449
Security Signs

Security Signs

Supplier's Site
Brady Aluminum Square White MARSEC Security Sign - 24 in Width x 24 in Height - TEXT: MARSEC SECURITY MEASURES IN EFFECT etc. - 132449 - 754473-84592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Aluminum Square White MARSEC Security Sign - 24 in Width x 24 in Height - TEXT: MARSEC SECURITY MEASURES IN EFFECT etc. - 132449
754473-84592
Brady Aluminum Square White MARSEC Security Sign - 24 in Width x 24 in Height - TEXT: MARSEC SECURITY MEASURES IN EFFECT etc. - 132449 754473-84592
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This marsec security sign is manufactured with a white background and text and/or image color(s) of black / gray / orange / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This marsec security sign is manufactured with the following image: marsec security e-z. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This sign is written in English with the following text: MARSEC SECURITY MEASURES IN EFFECT etc. There are a variety of standards that signs may comform to. In particular, this item satisfies the RoHS standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This marsec security sign is manufactured with a white background and text and/or image color(s) of black / gray / orange / red / yellow. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This marsec security sign is manufactured with the following image: marsec security e-z. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a square. This sign is written in English with the following text: MARSEC SECURITY MEASURES IN EFFECT etc. There are a variety of standards that signs may comform to. In particular, this item satisfies the RoHS standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 132449 754473-84592
Product Name Security Signs Brady Aluminum Square White MARSEC Security Sign - 24 in Width x 24 in Height - TEXT: MARSEC SECURITY MEASURES IN EFFECT etc. - 132449
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Labels - 182029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details