Brady Corporation First Aid Signs and Signage 132245

Description
First Aid Signs and Signage
Request a Quote Datasheet
Description
First Aid Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Signs and Signage - 132245 - Brady Corporation
Milwaukee, WI, USA
First Aid Signs and Signage
132245
First Aid Signs and Signage 132245
First Aid Signs and Signage

First Aid Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132245-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132245-ND
Signs, Nameplates, Posters 2267-132245-ND
B120 10X14 ANSI BLK,GRN/WHT LOTO

B120 10X14 ANSI BLK,GRN/WHT LOTO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132245 - 754473-83625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132245
754473-83625
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132245 754473-83625
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST LOCKOUT TAGOUT CENTER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST LOCKOUT TAGOUT CENTER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132245 2267-132245-ND 754473-83625
Product Name First Aid Signs and Signage Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132245
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Width 1.97 inches (50 mm)
Height 0.2461 ft (0.7500 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details