Brady Corporation First Aid Signs and Signage 132244

Description
First Aid Signs and Signage
Request a Quote Datasheet
Description
First Aid Signs and Signage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Signs and Signage - 132244 - Brady Corporation
Milwaukee, WI, USA
First Aid Signs and Signage
132244
First Aid Signs and Signage 132244
First Aid Signs and Signage

First Aid Signs and Signage

Supplier's Site
Signs, Nameplates, Posters - 2267-132244-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132244-ND
Signs, Nameplates, Posters 2267-132244-ND
B120 7X10 ANSI BLK,GRN/WHT LOTO

B120 7X10 ANSI BLK,GRN/WHT LOTO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132244 - 754473-83624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132244
754473-83624
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132244 754473-83624
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST LOCKOUT TAGOUT CENTER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is printed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST LOCKOUT TAGOUT CENTER. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132244 2267-132244-ND 754473-83624
Product Name First Aid Signs and Signage Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132244
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.2461 ft (0.7500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details