First Aid Signs and Signage
B555 10X14 ANSI BLK,GRN/WHT LOTO
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. Often, many signs include images to help support the text or are simply used to create the message themselves. This lockout / tagout sign is designed with the following image: lockout symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: SAFETY FIRST LOCKOUT TAGOUT CENTER. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 132243 | 2267-132243-ND | 754473-83623 |
| Product Name | First Aid Signs and Signage | Signs, Nameplates, Posters | Brady B-555 Aluminum Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST LOCKOUT TAGOUT CENTER - 132243 |
| Materials of Construction | Metal | Metal | Metal; Aluminum |