Brady Corporation ANSI Z535 Safety Sign 132238

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 132238 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
132238
ANSI Z535 Safety Sign 132238
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-132238-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132238-ND
Signs, Nameplates, Posters 2267-132238-ND
B302 10X14 ANSI BLK,GRN/WHT BREA

B302 10X14 ANSI BLK,GRN/WHT BREA

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132238 - 754473-83618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132238
754473-83618
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132238 754473-83618
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is printed with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This breathing apparatus sign is printed with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132238 2267-132238-ND 754473-83618
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132238
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 5.91 inches (150 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details