Brady Corporation ANSI Z535 Safety Sign 132236

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 132236 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
132236
ANSI Z535 Safety Sign 132236
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-132236-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132236-ND
Signs, Nameplates, Posters 2267-132236-ND
B120 10X14 ANSI BLK,GRN/WHT BREA

B120 10X14 ANSI BLK,GRN/WHT BREA

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132236 - 754473-83616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132236
754473-83616
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132236 754473-83616
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is manufactured with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132236 2267-132236-ND 754473-83616
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132236
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2197386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 5.91 inches (150 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-840-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details