Brady Corporation ANSI Z535 Safety Sign 132233

Description
ANSI Z535 Safety Sign
Request a Quote Datasheet
Description
ANSI Z535 Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Z535 Safety Sign - 132233 - Brady Corporation
Milwaukee, WI, USA
ANSI Z535 Safety Sign
132233
ANSI Z535 Safety Sign 132233
ANSI Z535 Safety Sign

ANSI Z535 Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-132233-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-132233-ND
Signs, Nameplates, Posters 2267-132233-ND
B555 7X10 ANSI BLK,GRN/WHT BREAT

B555 7X10 ANSI BLK,GRN/WHT BREAT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132233 - 754473-83476 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132233
754473-83476
Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132233 754473-83476
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is manufactured with a white background and text and/or image color(s) of black / green. Often, many signs include images to help support the text or are simply used to create the message themselves. This breathing apparatus sign is designed with the following image: breathing apparatus symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 132233 2267-132233-ND 754473-83476
Product Name ANSI Z535 Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - TEXT: SAFETY FIRST BREATHING APPARATUS KEEP AREA CLEAR - 132233
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details